Silicon Labs Fiber Optics - Fiber Optics - Transceiver Modules - SI5040-D-GM SI5040-D-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 794282-SI5040-D-GM Series: Si5040 Applications: XFP Telecom and Datacom Modules Mounting: SMD Operating Supply Voltage: 1.8V Data Rate: 10Gbps Family Name: Si5040 Categories: Optoelectronics Alternative Parts (Cross-Reference): SI5040-D-GM-R; Introduction Date: November 21, 2000 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794282-SI5040-D-GM Series: Si5040 Applications: XFP Telecom and Datacom Modules Mounting: SMD Operating Supply Voltage: 1.8V Data Rate: 10Gbps Family Name: Si5040 Categories: Optoelectronics Alternative Parts (Cross-Reference): SI5040-D-GM-R; Introduction Date: November 21, 2000 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - SI5040-D-GM - 794282-SI5040-D-GM - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - SI5040-D-GM
794282-SI5040-D-GM
Fiber Optics - Fiber Optics - Transceiver Modules - SI5040-D-GM 794282-SI5040-D-GM
Manufacturer: Silicon Labs Win Source Part Number: 794282-SI5040-D-GM Series: Si5040 Applications: XFP Telecom and Datacom Modules Mounting: SMD Operating Supply Voltage: 1.8V Data Rate: 10Gbps Family Name: Si5040 Categories: Optoelectronics Alternative Parts (Cross-Reference): SI5040-D-GM-R; Introduction Date: November 21, 2000 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794282-SI5040-D-GM
Series: Si5040
Applications: XFP Telecom and Datacom Modules
Mounting: SMD
Operating Supply Voltage: 1.8V
Data Rate: 10Gbps
Family Name: Si5040
Categories: Optoelectronics
Alternative Parts (Cross-Reference): SI5040-D-GM-R;
Introduction Date: November 21, 2000
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transceiver W/ Jitter Attenuator, Lga; Frequency Min Silicon Labs - 75AC1978 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver W/ Jitter Attenuator, Lga; Frequency Min Silicon Labs
75AC1978
Transceiver W/ Jitter Attenuator, Lga; Frequency Min Silicon Labs 75AC1978
TRANSCEIVER W/ JITTER ATTENUATOR, LGA; Frequency Min:-; Frequency Max:-; RF / IF Modulation:-; Data Rate:10Gbps; Receiving Current:-; RF IC Case Style:LGA; No. of Pins:32Pins; Supply Voltage Min:1.62V; Supply Voltage Max:1.89V; RoHS Compliant: Yes

TRANSCEIVER W/ JITTER ATTENUATOR, LGA; Frequency Min:-; Frequency Max:-; RF / IF Modulation:-; Data Rate:10Gbps; Receiving Current:-; RF IC Case Style:LGA; No. of Pins:32Pins; Supply Voltage Min:1.62V; Supply Voltage Max:1.89V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Modules RF Transceivers
Product Number 794282-SI5040-D-GM 75AC1978
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - SI5040-D-GM Transceiver W/ Jitter Attenuator, Lga; Frequency Min Silicon Labs
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details