Silicon Labs OEM Parts - OEM Parts ( S ) - SI5040-B-GM SI5040-B-GM

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979751-SI5040-B-GM Mounting: SMD (SMT) Data Rate: 11.35 Gbps Number of Pins: 32 Number of Receivers: 1 Number of Transmitters: 1 Categories: OEM Parts( S ) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.89 V Min Supply Voltage: 1.62 V Max Supply Current: 370 mA
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979751-SI5040-B-GM Mounting: SMD (SMT) Data Rate: 11.35 Gbps Number of Pins: 32 Number of Receivers: 1 Number of Transmitters: 1 Categories: OEM Parts( S ) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.89 V Min Supply Voltage: 1.62 V Max Supply Current: 370 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI5040-B-GM - 979751-SI5040-B-GM - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI5040-B-GM
979751-SI5040-B-GM
OEM Parts - OEM Parts ( S ) - SI5040-B-GM 979751-SI5040-B-GM
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979751-SI5040-B-GM Mounting: SMD (SMT) Data Rate: 11.35 Gbps Number of Pins: 32 Number of Receivers: 1 Number of Transmitters: 1 Categories: OEM Parts( S ) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.89 V Min Supply Voltage: 1.62 V Max Supply Current: 370 mA

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979751-SI5040-B-GM
Mounting: SMD (SMT)
Data Rate: 11.35 Gbps
Number of Pins: 32
Number of Receivers: 1
Number of Transmitters: 1
Categories: OEM Parts( S )
Case / Package: LGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.89 V
Min Supply Voltage: 1.62 V
Max Supply Current: 370 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 979751-SI5040-B-GM
Product Name OEM Parts - OEM Parts ( S ) - SI5040-B-GM
Unlock Full Specs
to access all available technical data