Silicon Labs CMEMS® Oscillator Si502

Description
Features Wide frequency range: 32 kHz to 100 MHz Less than 2 week lead time for samples Si502 dual frequency with OE/FS ±20/30/50 ppm frequency stability including 10-year aging LVCMOS/LVTTL output Low period jitter (11 ps PkPk) Low power Continuous supply voltage range: 1.71 to 3.63 V User selectable TR/TF options Glitchless start and stop Excellent short-term stability, long-term aging Industry standard footprints: 2 mm x 2.5 mm, 2.5 mm x 3.2 mm, 3.2 mm x 5 mm RoHS compliant, Pb-free Field programmable (contact Silicon Labs sales) –20 to +70 °C: extended commercial temperature –40 to +85 °C: industrial temperature
Description
Features Wide frequency range: 32 kHz to 100 MHz Less than 2 week lead time for samples Si502 dual frequency with OE/FS ±20/30/50 ppm frequency stability including 10-year aging LVCMOS/LVTTL output Low period jitter (11 ps PkPk) Low power Continuous supply voltage range: 1.71 to 3.63 V User selectable TR/TF options Glitchless start and stop Excellent short-term stability, long-term aging Industry standard footprints: 2 mm x 2.5 mm, 2.5 mm x 3.2 mm, 3.2 mm x 5 mm RoHS compliant, Pb-free Field programmable (contact Silicon Labs sales) –20 to +70 °C: extended commercial temperature –40 to +85 °C: industrial temperature

Suppliers

Company
Product
Description
Supplier Links
CMEMS® Oscillator - Si502 - Silicon Labs
Austin, TX, USA
CMEMS® Oscillator
Si502
CMEMS® Oscillator Si502
Features Wide frequency range: 32 kHz to 100 MHz Less than 2 week lead time for samples Si502 dual frequency with OE/FS ±20/30/50 ppm frequency stability including 10-year aging LVCMOS/LVTTL output Low period jitter (11 ps PkPk) Low power Continuous supply voltage range: 1.71 to 3.63 V User selectable TR/TF options Glitchless start and stop Excellent short-term stability, long-term aging Industry standard footprints: 2 mm x 2.5 mm, 2.5 mm x 3.2 mm, 3.2 mm x 5 mm RoHS compliant, Pb-free Field programmable (contact Silicon Labs sales) –20 to +70 °C: extended commercial temperature –40 to +85 °C: industrial temperature

Features

  • Wide frequency range: 32 kHz to 100 MHz
  • Less than 2 week lead time for samples
  • Si502 dual frequency with OE/FS
  • ±20/30/50 ppm frequency stability including 10-year aging
  • LVCMOS/LVTTL output
  • Low period jitter (11 ps PkPk)
  • Low power
  • Continuous supply voltage range: 1.71 to 3.63 V
  • User selectable TR/TF options
  • Glitchless start and stop
  • Excellent short-term stability, long-term aging
  • Industry standard footprints: 2 mm x 2.5 mm, 2.5 mm x 3.2 mm, 3.2 mm x 5 mm
  • RoHS compliant, Pb-free
  • Field programmable (contact Silicon Labs sales)
  • –20 to +70 °C: extended commercial temperature
  • –40 to +85 °C: industrial temperature
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si502
Product Name CMEMS® Oscillator
Oscillator Type CMEMS
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free; Programmable
Frequency 0.0320 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details