Silicon Labs Crystals, Oscillators, Resonators - Oscillators SI50122-A3-GMR

Description
Win Source Part Number: 1284896-SI50122-A3-G MR Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SI50122-A3 Type: CMEMS® Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 100 MHz Output: HCSL, LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 10-VFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284896-SI50122-A3-G MR Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SI50122-A3 Type: CMEMS® Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 100 MHz Output: HCSL, LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 10-VFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284896-SI50122-A3-GMR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284896-SI50122-A3-GMR
Crystals, Oscillators, Resonators - Oscillators 1284896-SI50122-A3-GMR
Win Source Part Number: 1284896-SI50122-A3-G MR Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SI50122-A3 Type: CMEMS® Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 100 MHz Output: HCSL, LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 10-VFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1284896-SI50122-A3-GMR
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SI50122-A3
Type: CMEMS®
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 100 MHz
Output: HCSL, LVCMOS
Frequency Stability: +100ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 10-VFDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284896-SI50122-A3-GMR
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type CMEMS®
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Oscillators - 863-510BAA4M00000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers