Silicon Labs Crystals, Oscillators, Resonators - Oscillators SI50122-A3-GM

Description
Win Source Part Number: 1284897-SI50122-A3-G M Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SI50122-A3 Type: CMEMS® Package: Bulk Height - Seated (Max): 0.035" (0.90mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 100 MHz Output: HCSL, LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 10-VFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3071 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284897-SI50122-A3-G M Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SI50122-A3 Type: CMEMS® Package: Bulk Height - Seated (Max): 0.035" (0.90mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 100 MHz Output: HCSL, LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 10-VFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3071 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284897-SI50122-A3-GM - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284897-SI50122-A3-GM
Crystals, Oscillators, Resonators - Oscillators 1284897-SI50122-A3-GM
Win Source Part Number: 1284897-SI50122-A3-G M Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SI50122-A3 Type: CMEMS® Package: Bulk Height - Seated (Max): 0.035" (0.90mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 100 MHz Output: HCSL, LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 10-VFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3071 Product Status: Obsolete

Win Source Part Number: 1284897-SI50122-A3-GM
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SI50122-A3
Type: CMEMS®
Package: Bulk
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 100 MHz
Output: HCSL, LVCMOS
Frequency Stability: +100ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 10-VFDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3071
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284897-SI50122-A3-GM
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type CMEMS®
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT8924BA-72-18E-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details