Silicon Labs Oscillators - SI501-PROG-AAX SI501-PROG-AAX

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192624-SI501-PROG-A AX Frequency: 100 MHz Frequency Stability: 20 ppm Load Capacitance: 15 pF Categories: Oscillators Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192624-SI501-PROG-A AX Frequency: 100 MHz Frequency Stability: 20 ppm Load Capacitance: 15 pF Categories: Oscillators Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SI501-PROG-AAX - 1192624-SI501-PROG-AAX - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SI501-PROG-AAX
1192624-SI501-PROG-AAX
Oscillators - SI501-PROG-AAX 1192624-SI501-PROG-AAX
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192624-SI501-PROG-A AX Frequency: 100 MHz Frequency Stability: 20 ppm Load Capacitance: 15 pF Categories: Oscillators Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192624-SI501-PROG-AAX
Frequency: 100 MHz
Frequency Stability: 20 ppm
Load Capacitance: 15 pF
Categories: Oscillators
Case / Package: DFN
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1192624-SI501-PROG-AAX
Product Name Oscillators - SI501-PROG-AAX
Package / Form Factor DFN
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Newest Parts - LM5642MTCX - 1200470-LM5642MTCX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details