Silicon Labs RF Receivers - SI4844-B20-GU SI4844-B20-GU

Description
Manufacturer: Silicon Labs Win Source Part Number: 142286-SI4844-B20-GU Packaging: Tube/Rail Applications: General Purpose Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -15°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 142286-SI4844-B20-GU Packaging: Tube/Rail Applications: General Purpose Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -15°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4844-B20-GU - 142286-SI4844-B20-GU - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4844-B20-GU
142286-SI4844-B20-GU
RF Receivers - SI4844-B20-GU 142286-SI4844-B20-GU
Manufacturer: Silicon Labs Win Source Part Number: 142286-SI4844-B20-GU Packaging: Tube/Rail Applications: General Purpose Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -15°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 142286-SI4844-B20-GU
Packaging: Tube/Rail
Applications: General Purpose
Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 21.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -15°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 142286-SI4844-B20-GU
Product Name RF Receivers - SI4844-B20-GU
Package Type 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Receivers - RXM-418-RM - Quarktwin Technology Ltd.
Specs
Package Type 7-SIP Module
Features RoHS
Operating Temperature -10.0 to 50.0 C (14.0 to 122.0 F)
View Details