Silicon Labs RF Receivers - SI4827-A10-CSR SI4827-A10-CSR

Description
Manufacturer: Silicon Labs Win Source Part Number: 211655-SI4827-A10-CS R Packaging: Reel - TR Applications: General Purpose Frequency: 504kHz to 1.75MHz, 2.3MHz to 28.5MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 21mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 211655-SI4827-A10-CS R Packaging: Reel - TR Applications: General Purpose Frequency: 504kHz to 1.75MHz, 2.3MHz to 28.5MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 21mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4827-A10-CSR - 211655-SI4827-A10-CSR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4827-A10-CSR
211655-SI4827-A10-CSR
RF Receivers - SI4827-A10-CSR 211655-SI4827-A10-CSR
Manufacturer: Silicon Labs Win Source Part Number: 211655-SI4827-A10-CS R Packaging: Reel - TR Applications: General Purpose Frequency: 504kHz to 1.75MHz, 2.3MHz to 28.5MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 21mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 211655-SI4827-A10-CSR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 504kHz to 1.75MHz, 2.3MHz to 28.5MHz, 64MHz to 109MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW
Current - Receiving: 21mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 211655-SI4827-A10-CSR
Product Name RF Receivers - SI4827-A10-CSR
Package Type 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MICRF011BM-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details