Silicon Labs RF Receivers - SI4826-A10-CU SI4826-A10-CU

Description
Manufacturer: Silicon Labs Win Source Part Number: 810071-SI4826-A10-CU Packaging: Tray Applications: Automotive Audio Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 56 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 810071-SI4826-A10-CU Packaging: Tray Applications: Automotive Audio Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 56 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4826-A10-CU - 810071-SI4826-A10-CU - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4826-A10-CU
810071-SI4826-A10-CU
RF Receivers - SI4826-A10-CU 810071-SI4826-A10-CU
Manufacturer: Silicon Labs Win Source Part Number: 810071-SI4826-A10-CU Packaging: Tray Applications: Automotive Audio Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 56 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 810071-SI4826-A10-CU
Packaging: Tray
Applications: Automotive Audio
Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW
Current - Receiving: 21.5mA
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 24-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 56
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 810071-SI4826-A10-CU
Product Name RF Receivers - SI4826-A10-CU
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details