Silicon Labs Automotive GradeTuner ICs Si4754

Description
The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units. The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package. The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions. Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) LW band support (144–288 kHz) SW band support (2.3–30 MHz) RDS/RBDS demodulator/decoder Advanced AM/FM noise blankers Advanced AM/FM hi-cut audio control Advanced FM hi-blend audio control Dynamic AM/FM channel bandwidth control AM lo-cut filter for power line interference Programmable AM/FM soft mute Programmable FM stereo-mono blend Analog FM MPX output Frequency synthesizer with fully integrated PLL-VCO Integrated clock oscillator
Description
The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units. The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package. The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions. Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) LW band support (144–288 kHz) SW band support (2.3–30 MHz) RDS/RBDS demodulator/decoder Advanced AM/FM noise blankers Advanced AM/FM hi-cut audio control Advanced FM hi-blend audio control Dynamic AM/FM channel bandwidth control AM lo-cut filter for power line interference Programmable AM/FM soft mute Programmable FM stereo-mono blend Analog FM MPX output Frequency synthesizer with fully integrated PLL-VCO Integrated clock oscillator

Suppliers

Company
Product
Description
Supplier Links
Automotive GradeTuner ICs - Si4754 - Silicon Labs
Austin, TX, USA
Automotive GradeTuner ICs
Si4754
Automotive GradeTuner ICs Si4754
The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units. The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package. The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions. Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) LW band support (144–288 kHz) SW band support (2.3–30 MHz) RDS/RBDS demodulator/decoder Advanced AM/FM noise blankers Advanced AM/FM hi-cut audio control Advanced FM hi-blend audio control Dynamic AM/FM channel bandwidth control AM lo-cut filter for power line interference Programmable AM/FM soft mute Programmable FM stereo-mono blend Analog FM MPX output Frequency synthesizer with fully integrated PLL-VCO Integrated clock oscillator

The Si475x AM/FM receiver family is the most integrated high performance automotive grade radio receiver solution available for entry/mid-level car radios and infotainment head-units.

The Si475x AM/FM tuner family offers a fully integrated LW/AM/SW/FM tuner in a 100% CMOS integrated circuit. It provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio bands down to 64 MHz, longwave, shortwave, and, FM RDS. The entire portfolio is layout and software compatible and is offered in a compact 5 mm x 5 mm x 0.85 mm 32-pin QFN package.

The Si475x family implements Silicon Labs' proven and globally patented digital low intermediate frequency (low-IF) tuner architecture. Silicon Labs has shipped over 800 million broadcast audio tuners worldwide into many different radio applications using this architecture. The digital low-IF architecture delivers excellent performance whilst integrating the majority of external components and eliminating manual alignment required by competing solutions.

Features

  • Worldwide FM band support (64–108 MHz)
  • Worldwide AM band support (520–1710 kHz)
  • LW band support (144–288 kHz)
  • SW band support (2.3–30 MHz)
  • RDS/RBDS demodulator/decoder
  • Advanced AM/FM noise blankers
  • Advanced AM/FM hi-cut audio control
  • Advanced FM hi-blend audio control
  • Dynamic AM/FM channel bandwidth control
  • AM lo-cut filter for power line interference
  • Programmable AM/FM soft mute
  • Programmable FM stereo-mono blend
  • Analog FM MPX output
  • Frequency synthesizer with fully integrated PLL-VCO
  • Integrated clock oscillator
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4754
Product Name Automotive GradeTuner ICs
Device Type Turner
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 2947PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details