Silicon Labs RF Receivers - SI4753-A10-AM SI4753-A10-AM

Description
Manufacturer: Silicon Labs Win Source Part Number: 112390-SI4753-A10-AM Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 112390-SI4753-A10-AM Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4753-A10-AM - 112390-SI4753-A10-AM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4753-A10-AM
112390-SI4753-A10-AM
RF Receivers - SI4753-A10-AM 112390-SI4753-A10-AM
Manufacturer: Silicon Labs Win Source Part Number: 112390-SI4753-A10-AM Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 112390-SI4753-A10-AM
Packaging: Tray
Applications: General Purpose
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 112390-SI4753-A10-AM
Product Name RF Receivers - SI4753-A10-AM
Package Type 32-QFN (5x5)
Unlock Full Specs
to access all available technical data