Silicon Labs RF Receivers - SI4749-C10-GM SI4749-C10-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095997-SI4749-C10-G M Packaging: Tray Applications: Automotive Audio Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 24mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095997-SI4749-C10-G M Packaging: Tray Applications: Automotive Audio Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 24mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4749-C10-GM - 1095997-SI4749-C10-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4749-C10-GM
1095997-SI4749-C10-GM
RF Receivers - SI4749-C10-GM 1095997-SI4749-C10-GM
Manufacturer: Silicon Labs Win Source Part Number: 1095997-SI4749-C10-G M Packaging: Tray Applications: Automotive Audio Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 24mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095997-SI4749-C10-GM
Packaging: Tray
Applications: Automotive Audio
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 24mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1095997-SI4749-C10-GM
Product Name RF Receivers - SI4749-C10-GM
Package Type 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Digital Receiver - EDRC-11D2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
RF Receivers - MICRF011YN - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type 14-DIP (0.300\", 7.62mm)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers