Silicon Labs RF Receivers - SI4743-C10-GMR SI4743-C10-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 734352-SI4743-C10-GM R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: Automotive Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 26mA Antenna Connector: PCB, Surface Mount Family Name: Si4743 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 734352-SI4743-C10-GM R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: Automotive Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 26mA Antenna Connector: PCB, Surface Mount Family Name: Si4743 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4743-C10-GMR - 734352-SI4743-C10-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4743-C10-GMR
734352-SI4743-C10-GMR
RF Receivers - SI4743-C10-GMR 734352-SI4743-C10-GMR
Manufacturer: Silicon Labs Win Source Part Number: 734352-SI4743-C10-GM R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: Automotive Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 26mA Antenna Connector: PCB, Surface Mount Family Name: Si4743 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 734352-SI4743-C10-GMR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Applications: Automotive
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 26mA
Antenna Connector: PCB, Surface Mount
Family Name: Si4743
Categories: RF/IF and RFID
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 24-QFN (4x4)
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 734352-SI4743-C10-GMR
Product Name RF Receivers - SI4743-C10-GMR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Receivers - 1351981-RXD-418-KH2 - Win Source Electronics
Specs
Package Type 28-SMD, No Lead
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Sensitivity -112 dBm
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details