Silicon Labs AM/FM/WB Radio Receiver ICs Si4737

Description
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs. The Si4736/37 AM/FM/WB radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4736/37 ICs deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Weather band support (162.4–162.55 MHz) Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) 1050 Hz tone detection AM/FM/WB digital tuning No manual alignment necessary
Description
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs. The Si4736/37 AM/FM/WB radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4736/37 ICs deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Weather band support (162.4–162.55 MHz) Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) 1050 Hz tone detection AM/FM/WB digital tuning No manual alignment necessary

Suppliers

Company
Product
Description
Supplier Links
AM/FM/WB Radio Receiver ICs - Si4737 - Silicon Labs
Austin, TX, USA
AM/FM/WB Radio Receiver ICs
Si4737
AM/FM/WB Radio Receiver ICs Si4737
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs. The Si4736/37 AM/FM/WB radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4736/37 ICs deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Weather band support (162.4–162.55 MHz) Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) 1050 Hz tone detection AM/FM/WB digital tuning No manual alignment necessary

The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs.

The Si4736/37 AM/FM/WB radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions.

Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4736/37 ICs deliver superior RF performance and interference rejection in both AM and FM bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability.

Overview Bottom Content

Features

  • Weather band support (162.4–162.55 MHz)
  • Worldwide FM band support (76–108 MHz)
  • Worldwide AM band support (520–1710 kHz)
  • 1050 Hz tone detection
  • AM/FM/WB digital tuning
  • No manual alignment necessary
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4737
Product Name AM/FM/WB Radio Receiver ICs
Device Type Receiver
Technology AM/FM/WB
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 34P3413DGGR - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details