Silicon Labs AM/FM/SW/LW Radio Receiver ICs Si4734

Description
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm² of board area, excluding the antenna inputs. The Si4734/35 AM/FM/SW/LW radio receivers provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/SW/LW solutions. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4734/35 ICs deliver superior RF performance and interference rejection in AM, FM, and shortwave and longwave bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) Shortwave band support (2.3–21.85 MHz) Longwave band support (153–279 KHz) Digital FM stereo decoder AM/FM/SW/LW digital tuning
Description
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm² of board area, excluding the antenna inputs. The Si4734/35 AM/FM/SW/LW radio receivers provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/SW/LW solutions. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4734/35 ICs deliver superior RF performance and interference rejection in AM, FM, and shortwave and longwave bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) Shortwave band support (2.3–21.85 MHz) Longwave band support (153–279 KHz) Digital FM stereo decoder AM/FM/SW/LW digital tuning

Suppliers

Company
Product
Description
Supplier Links
AM/FM/SW/LW Radio Receiver ICs - Si4734 - Silicon Labs
Austin, TX, USA
AM/FM/SW/LW Radio Receiver ICs
Si4734
AM/FM/SW/LW Radio Receiver ICs Si4734
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm² of board area, excluding the antenna inputs. The Si4734/35 AM/FM/SW/LW radio receivers provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/SW/LW solutions. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4734/35 ICs deliver superior RF performance and interference rejection in AM, FM, and shortwave and longwave bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability. Overview Bottom Content Features Worldwide FM band support (64–108 MHz) Worldwide AM band support (520–1710 kHz) Shortwave band support (2.3–21.85 MHz) Longwave band support (153–279 KHz) Digital FM stereo decoder AM/FM/SW/LW digital tuning

The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm² of board area, excluding the antenna inputs.

The Si4734/35 AM/FM/SW/LW radio receivers provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/SW/LW solutions.

Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4734/35 ICs deliver superior RF performance and interference rejection in AM, FM, and shortwave and longwave bands. The high integration and complete system production test simplify design-in, increase system quality and improve manufacturability.

Overview Bottom Content

Features

  • Worldwide FM band support (64–108 MHz)
  • Worldwide AM band support (520–1710 kHz)
  • Shortwave band support (2.3–21.85 MHz)
  • Longwave band support (153–279 KHz)
  • Digital FM stereo decoder
  • AM/FM/SW/LW digital tuning
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4734
Product Name AM/FM/SW/LW Radio Receiver ICs
Device Type Receiver
Technology AM/FM/SW/LW
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
RF Receivers - SI4706-D50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
CC113L CC113L Value Line Receiver - CC113LRGPR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
Operating Frequency 315 to 920 MHz
View Details
4 suppliers