Silicon Labs RF Receivers - SI4734-C40-GU SI4734-C40-GU

Description
Manufacturer: Silicon Labs Win Source Part Number: 130510-SI4734-C40-GU Packaging: Tray Features: RSSI Equipped Applications: General Purpose Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 26.1MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 130510-SI4734-C40-GU Packaging: Tray Features: RSSI Equipped Applications: General Purpose Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 26.1MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4734-C40-GU - 130510-SI4734-C40-GU - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4734-C40-GU
130510-SI4734-C40-GU
RF Receivers - SI4734-C40-GU 130510-SI4734-C40-GU
Manufacturer: Silicon Labs Win Source Part Number: 130510-SI4734-C40-GU Packaging: Tray Features: RSSI Equipped Applications: General Purpose Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 26.1MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 130510-SI4734-C40-GU
Packaging: Tray
Features: RSSI Equipped
Applications: General Purpose
Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 26.1MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 130510-SI4734-C40-GU
Product Name RF Receivers - SI4734-C40-GU
Package Type 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
FSK Receiver - EFRC-11D1D-02 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232
View Details