Silicon Labs RF Receivers - SI4734-B20-GMR SI4734-B20-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064512-SI4734-B20-GM R Packaging: Reel - TR Features: RSSI Equipped Applications: General Purpose Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 21.85MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, LW-SW, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064512-SI4734-B20-GM R Packaging: Reel - TR Features: RSSI Equipped Applications: General Purpose Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 21.85MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, LW-SW, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4734-B20-GMR - 064512-SI4734-B20-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4734-B20-GMR
064512-SI4734-B20-GMR
RF Receivers - SI4734-B20-GMR 064512-SI4734-B20-GMR
Manufacturer: Silicon Labs Win Source Part Number: 064512-SI4734-B20-GM R Packaging: Reel - TR Features: RSSI Equipped Applications: General Purpose Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 21.85MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, LW-SW, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064512-SI4734-B20-GMR
Packaging: Reel - TR
Features: RSSI Equipped
Applications: General Purpose
Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 21.85MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, LW-SW, WB
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 064512-SI4734-B20-GMR
Product Name RF Receivers - SI4734-B20-GMR
Package Type 20-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details