Manufacturer: Silicon Labs
Win Source Part Number: 042605-SI4731-D60-GU
Packaging: Reel - TR
Applications: General Purpose
Frequency: 153kHz to 279kHz, 520kHz to 1.71MHz, 2.3MHz to 26.1MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 042605-SI4731-D60-GUR |
| Product Name | RF Receivers - SI4731-D60-GUR |
| Package Type | 24-SSOP |