Silicon Labs RF Receivers - SI4731-D60-GM SI4731-D60-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 804143-SI4731-D60-GM Packaging: Tray Applications: Use For General Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Antenna Connector: PCB, Surface Mount Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 804143-SI4731-D60-GM Packaging: Tray Applications: Use For General Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Antenna Connector: PCB, Surface Mount Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4731-D60-GM - 804143-SI4731-D60-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4731-D60-GM
804143-SI4731-D60-GM
RF Receivers - SI4731-D60-GM 804143-SI4731-D60-GM
Manufacturer: Silicon Labs Win Source Part Number: 804143-SI4731-D60-GM Packaging: Tray Applications: Use For General Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Antenna Connector: PCB, Surface Mount Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 804143-SI4731-D60-GM
Packaging: Tray
Applications: Use For General
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 624
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 804143-SI4731-D60-GM
Product Name RF Receivers - SI4731-D60-GM
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Digital Receiver - EDR-11D2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers