Manufacturer: Silicon Labs
Win Source Part Number: SI4731-D60-EVB-32207
Type: Receiver
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Part Status: Active
Supplied Contents: Board
Categories: RF/IF and RFID
Related Parts: SI4731
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | SI4731-D60-EVB-322071 |
| Product Name | RF Evaluation and Development Kits, Boards - SI4731-D60-EVB |
| Category | Developement Board |