Silicon Labs AM/FM Radio Receiver ICs Si4730

Description
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. The Si473x-D60 devices are the industry’s first integrated AM/FM tuners with an AUXIN ADC. The Si473x-D60 tuners offer unparalleled integration, audio quality and performance for consumer audio applications that require low power dissipation, minimal board area and exceptional audio processing. Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system inputs without the need for additional external ADCs. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) AM/FM digital tuning Only 2 external components required No manual alignment required Adjustable AM channel filters Advanced AM/FM seek tuning
Description
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. The Si473x-D60 devices are the industry’s first integrated AM/FM tuners with an AUXIN ADC. The Si473x-D60 tuners offer unparalleled integration, audio quality and performance for consumer audio applications that require low power dissipation, minimal board area and exceptional audio processing. Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system inputs without the need for additional external ADCs. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) AM/FM digital tuning Only 2 external components required No manual alignment required Adjustable AM channel filters Advanced AM/FM seek tuning

Suppliers

Company
Product
Description
Supplier Links
AM/FM Radio Receiver ICs - Si4730 - Silicon Labs
Austin, TX, USA
AM/FM Radio Receiver ICs
Si4730
AM/FM Radio Receiver ICs Si4730
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. The Si473x-D60 devices are the industry’s first integrated AM/FM tuners with an AUXIN ADC. The Si473x-D60 tuners offer unparalleled integration, audio quality and performance for consumer audio applications that require low power dissipation, minimal board area and exceptional audio processing. Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system inputs without the need for additional external ADCs. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) AM/FM digital tuning Only 2 external components required No manual alignment required Adjustable AM channel filters Advanced AM/FM seek tuning

The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions.

The Si473x-D60 devices are the industry’s first integrated AM/FM tuners with an AUXIN ADC. The Si473x-D60 tuners offer unparalleled integration, audio quality and performance for consumer audio applications that require low power dissipation, minimal board area and exceptional audio processing.

Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system inputs without the need for additional external ADCs.

Overview Bottom Content

Features

  • Worldwide FM band support (76–108 MHz)
  • Worldwide AM band support (520–1710 kHz)
  • AM/FM digital tuning
  • Only 2 external components required
  • No manual alignment required
  • Adjustable AM channel filters
  • Advanced AM/FM seek tuning
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4730
Product Name AM/FM Radio Receiver ICs
Device Type Receiver
Technology AM/FM
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - SI4629-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details