Silicon Labs RF Receivers - SI4730-C40-GU SI4730-C40-GU

Description
Manufacturer: Silicon Labs Win Source Part Number: 137488-SI4730-C40-GU Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 137488-SI4730-C40-GU Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4730-C40-GU - 137488-SI4730-C40-GU - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4730-C40-GU
137488-SI4730-C40-GU
RF Receivers - SI4730-C40-GU 137488-SI4730-C40-GU
Manufacturer: Silicon Labs Win Source Part Number: 137488-SI4730-C40-GU Packaging: Tray Applications: General Purpose Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 137488-SI4730-C40-GU
Packaging: Tray
Applications: General Purpose
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 137488-SI4730-C40-GU
Product Name RF Receivers - SI4730-C40-GU
Package Type 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-315-2 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -112 dBm
Operating Frequency 315 MHz
View Details
RF & Microwave - GaAs MMIC LNA/IRM Receiver - AMMP-6522 - Broadcom Inc.
Specs
Applications Mobile / Wireless Systems; Salellite Communications; RF Microwave
Package Type Surface Mount
Features RoHS; Frequency Range Switch
View Details