Manufacturer: Silicon Labs
Win Source Part Number: 038556-SI4708-B-GMR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 16mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-QFN (2.5x2.5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): SN761666DGKRG4; SI4708-C-GM; Si4709-C-GM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 038556-SI4708-B-GMR |
| Product Name | RF Receivers - SI4708-B-GMR |
| Package Type | 16-QFN (2.5x2.5) |