Silicon Labs Weather Band Radio Receiver ICs Si4707

Description
The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm² of board area. Available in a tiny 3 mm x 3 mm QFN package, it eliminates the need for a front-end tuner IC, external ADC, DSP, RAM and numerous discrete components found in traditional SAME weather band radios. The Si4707 weather band receiver provides the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all weather alert radios. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4707 delivers superior RF performance combined with sophisticated digital processing to yield best-in-class audio quality and SAME data sensitivity. The high integration and complete system production test simplifies design in, increases system quality and improves manufacturability.
Description
The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm² of board area. Available in a tiny 3 mm x 3 mm QFN package, it eliminates the need for a front-end tuner IC, external ADC, DSP, RAM and numerous discrete components found in traditional SAME weather band radios. The Si4707 weather band receiver provides the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all weather alert radios. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4707 delivers superior RF performance combined with sophisticated digital processing to yield best-in-class audio quality and SAME data sensitivity. The high integration and complete system production test simplifies design in, increases system quality and improves manufacturability.

Suppliers

Company
Product
Description
Supplier Links
Weather Band Radio Receiver ICs - Si4707 - Silicon Labs
Austin, TX, USA
Weather Band Radio Receiver ICs
Si4707
Weather Band Radio Receiver ICs Si4707
The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm² of board area. Available in a tiny 3 mm x 3 mm QFN package, it eliminates the need for a front-end tuner IC, external ADC, DSP, RAM and numerous discrete components found in traditional SAME weather band radios. The Si4707 weather band receiver provides the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all weather alert radios. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4707 delivers superior RF performance combined with sophisticated digital processing to yield best-in-class audio quality and SAME data sensitivity. The high integration and complete system production test simplifies design in, increases system quality and improves manufacturability.

The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm² of board area.

Available in a tiny 3 mm x 3 mm QFN package, it eliminates the need for a front-end tuner IC, external ADC, DSP, RAM and numerous discrete components found in traditional SAME weather band radios.

The Si4707 weather band receiver provides the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all weather alert radios.

Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4707 delivers superior RF performance combined with sophisticated digital processing to yield best-in-class audio quality and SAME data sensitivity.

The high integration and complete system production test simplifies design in, increases system quality and improves manufacturability.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4707
Product Name Weather Band Radio Receiver ICs
Device Type Receiver
Technology Weather Band (WB)
Supply Voltage 3V; 3.3V; 3.6V; 5V
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
RF Receivers - SI4765-A50-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 1710 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC2541-Q1 Automotive qualified SimpleLink Bluetooth smart wireless MCU - CC2541F256TRHARQ1 - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers