Silicon Labs RF Receivers - SI4707-B20-GM SI4707-B20-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 810459-SI4707-B20-GM Packaging: Tray Applications: Use For General Frequency: 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: WB Current - Receiving: 19.1mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 810459-SI4707-B20-GM Packaging: Tray Applications: Use For General Frequency: 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: WB Current - Receiving: 19.1mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4707-B20-GM - 810459-SI4707-B20-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4707-B20-GM
810459-SI4707-B20-GM
RF Receivers - SI4707-B20-GM 810459-SI4707-B20-GM
Manufacturer: Silicon Labs Win Source Part Number: 810459-SI4707-B20-GM Packaging: Tray Applications: Use For General Frequency: 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: WB Current - Receiving: 19.1mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 810459-SI4707-B20-GM
Packaging: Tray
Applications: Use For General
Frequency: 162.4MHz ~ 162.55MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: WB
Current - Receiving: 19.1mA
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 624
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Wb Receiver With Same Decoder, 85Deg C Rohs Compliant Silicon Labs - 15AJ3216 - Newark, An Avnet Company
Chicago, IL, United States
Wb Receiver With Same Decoder, 85Deg C Rohs Compliant Silicon Labs
15AJ3216
Wb Receiver With Same Decoder, 85Deg C Rohs Compliant Silicon Labs 15AJ3216
WB RECEIVER WITH SAME DECODER, 85DEG C ROHS COMPLIANT: YES

WB RECEIVER WITH SAME DECODER, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Receivers RF Receivers
Product Number 810459-SI4707-B20-GM 15AJ3216
Product Name RF Receivers - SI4707-B20-GM Wb Receiver With Same Decoder, 85Deg C Rohs Compliant Silicon Labs
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data