Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4705-D-EVB

Description
Win Source Part Number: 1283489-SI4705-D-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4705 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283489-SI4705-D-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4705 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283489-SI4705-D-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283489-SI4705-D-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283489-SI4705-D-EVB
Win Source Part Number: 1283489-SI4705-D-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4705 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1283489-SI4705-D-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Bulk
For Use With/Related Products: SI4705
Standard Package: 1
Frequency: 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4705-D-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4705-D-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4705-D-EVB
BOARD EVAL MOBILE SI4704/05-D50

BOARD EVAL MOBILE SI4704/05-D50

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283489-SI4705-D-EVB SI4705-D-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863993 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth
Manufacturer ESP32; Other
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY4636-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details