Silicon Labs RF Receivers - SI4704-D60-GUR SI4704-D60-GUR

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095987-SI4704-D60-G UR Packaging: Reel - TR Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095987-SI4704-D60-G UR Packaging: Reel - TR Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4704-D60-GUR - 1095987-SI4704-D60-GUR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4704-D60-GUR
1095987-SI4704-D60-GUR
RF Receivers - SI4704-D60-GUR 1095987-SI4704-D60-GUR
Manufacturer: Silicon Labs Win Source Part Number: 1095987-SI4704-D60-G UR Packaging: Reel - TR Applications: General Purpose Frequency: 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095987-SI4704-D60-GUR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 18.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1095987-SI4704-D60-GUR
Product Name RF Receivers - SI4704-D60-GUR
Package Type 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
FSK Receiver - EFR-11E1D-22 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232 / RSS
View Details