Silicon Labs RF Receivers - SI4703-C19-GM SI4703-C19-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 794263-SI4703-C19-GM Packaging: Tray Operating Temperature Range: -20°C ~ 85°C Package: 20-UFQFN Exposed Pad Applications: General Frequency: 76MHz ~ 108MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Family Name: SI4703-C19-GM Categories: RF/IF and RFID Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): SN761678DCHRG4; HSP50110JI-52Z; TDA7705; Introduction Date: April 09, 2001 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794263-SI4703-C19-GM Packaging: Tray Operating Temperature Range: -20°C ~ 85°C Package: 20-UFQFN Exposed Pad Applications: General Frequency: 76MHz ~ 108MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Family Name: SI4703-C19-GM Categories: RF/IF and RFID Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): SN761678DCHRG4; HSP50110JI-52Z; TDA7705; Introduction Date: April 09, 2001 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4703-C19-GM - 794263-SI4703-C19-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4703-C19-GM
794263-SI4703-C19-GM
RF Receivers - SI4703-C19-GM 794263-SI4703-C19-GM
Manufacturer: Silicon Labs Win Source Part Number: 794263-SI4703-C19-GM Packaging: Tray Operating Temperature Range: -20°C ~ 85°C Package: 20-UFQFN Exposed Pad Applications: General Frequency: 76MHz ~ 108MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Family Name: SI4703-C19-GM Categories: RF/IF and RFID Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): SN761678DCHRG4; HSP50110JI-52Z; TDA7705; Introduction Date: April 09, 2001 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 794263-SI4703-C19-GM
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C
Package: 20-UFQFN Exposed Pad
Applications: General
Frequency: 76MHz ~ 108MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 14.4mA
Antenna Connector: PCB, Surface Mount
Family Name: SI4703-C19-GM
Categories: RF/IF and RFID
Manufacturer Package: 20-QFN (3x3)
Alternative Parts (Cross-Reference): SN761678DCHRG4; HSP50110JI-52Z; TDA7705;
Introduction Date: April 09, 2001
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs - 75AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs
75AC1971
Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs 75AC1971
RF RECEIVER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Sensitivity dBm:-; Data Rate:-; Receiving Current:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes

RF RECEIVER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Sensitivity dBm:-; Data Rate:-; Receiving Current:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Receivers RF Receivers
Product Number 794263-SI4703-C19-GM 75AC1971
Product Name RF Receivers - SI4703-C19-GM Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers
Wireless Receiver - RF Rx EN868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details