Silicon Labs RF Receivers - SI4702-C19-GMR SI4702-C19-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 028520-SI4702-C19-GM R Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Family Name: SI4702-C19-GMR Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX2116UGL-D; MAX2116UGL-TD+; MAX2116UGL-TD; MAX2116UGL+; Introduction Date: April 09, 2001 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 028520-SI4702-C19-GM R Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Family Name: SI4702-C19-GMR Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX2116UGL-D; MAX2116UGL-TD+; MAX2116UGL-TD; MAX2116UGL+; Introduction Date: April 09, 2001 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4702-C19-GMR - 028520-SI4702-C19-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4702-C19-GMR
028520-SI4702-C19-GMR
RF Receivers - SI4702-C19-GMR 028520-SI4702-C19-GMR
Manufacturer: Silicon Labs Win Source Part Number: 028520-SI4702-C19-GM R Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Family Name: SI4702-C19-GMR Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX2116UGL-D; MAX2116UGL-TD+; MAX2116UGL-TD; MAX2116UGL+; Introduction Date: April 09, 2001 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 028520-SI4702-C19-GMR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 14.4mA
Antenna Connector: PCB, Surface Mount
Family Name: SI4702-C19-GMR
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX2116UGL-D; MAX2116UGL-TD+; MAX2116UGL-TD; MAX2116UGL+;
Introduction Date: April 09, 2001
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 028520-SI4702-C19-GMR
Product Name RF Receivers - SI4702-C19-GMR
Package Type 20-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-418-LC-S - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details