Silicon Labs RF Receivers - SI4702-C19-GM SI4702-C19-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 037627-SI4702-C19-GM Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 037627-SI4702-C19-GM Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4702-C19-GM - 037627-SI4702-C19-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4702-C19-GM
037627-SI4702-C19-GM
RF Receivers - SI4702-C19-GM 037627-SI4702-C19-GM
Manufacturer: Silicon Labs Win Source Part Number: 037627-SI4702-C19-GM Packaging: Reel - TR Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 14.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 037627-SI4702-C19-GM
Packaging: Reel - TR
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 14.4mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs - 75AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs
75AC1970
Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs 75AC1970
RF RECEIVER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Sensitivity dBm:-; Data Rate:-; Receiving Current:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes

RF RECEIVER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Sensitivity dBm:-; Data Rate:-; Receiving Current:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Receivers RF Receivers
Product Number 037627-SI4702-C19-GM 75AC1970
Product Name RF Receivers - SI4702-C19-GM Rf Receiver, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs
Package Type 20-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ - 910480-ADM237LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details