Silicon Labs Digital Radio Receiver Si468x

Description
The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive multimedia products to incorporate digital broadcast features. The family offers all-in-one, ultra-low power, multi-band digital broadcast receivers to support global analog and digital radio standards including AM, SW, LW, FM, FM RDS, HD, DAB, DAB+, DMB, and DRM(30). Features Worldwide FM band support (76–108 MHz) Advanced RDS/RBDS decoding engine FM HD Radio™ support Integrated HD blend DAB, DAB+ Band III support (168–240 MHz) Supports WorldDMB Receiver Profiles 1 and 2 OFDM channel demodulator Simultaneous decoding of up to 4 service components Seamless dynamic multiplex reconfiguration Integrated SRAM supporting time and frequency de-interleaving Advanced seek functionality Advanced audio DSP processing Complete on-chip source decode I2S digital audio out with ASRC Integrated 97 dB stereo audio DAC Concurrent I2S / L-R stereo audio out Full range of analog and digital signal quality metrics Fully-integrated VCO / PLL / synthesizer Fully-integrated advanced AGC and alignment SPI, I2C control interfaces WLCSP and QFN packages Applications Multimedia handsets Personal media players Personal navigation devices (GPS) Tablets MP3 accessories Handheld radios
Description
The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive multimedia products to incorporate digital broadcast features. The family offers all-in-one, ultra-low power, multi-band digital broadcast receivers to support global analog and digital radio standards including AM, SW, LW, FM, FM RDS, HD, DAB, DAB+, DMB, and DRM(30). Features Worldwide FM band support (76–108 MHz) Advanced RDS/RBDS decoding engine FM HD Radio™ support Integrated HD blend DAB, DAB+ Band III support (168–240 MHz) Supports WorldDMB Receiver Profiles 1 and 2 OFDM channel demodulator Simultaneous decoding of up to 4 service components Seamless dynamic multiplex reconfiguration Integrated SRAM supporting time and frequency de-interleaving Advanced seek functionality Advanced audio DSP processing Complete on-chip source decode I2S digital audio out with ASRC Integrated 97 dB stereo audio DAC Concurrent I2S / L-R stereo audio out Full range of analog and digital signal quality metrics Fully-integrated VCO / PLL / synthesizer Fully-integrated advanced AGC and alignment SPI, I2C control interfaces WLCSP and QFN packages Applications Multimedia handsets Personal media players Personal navigation devices (GPS) Tablets MP3 accessories Handheld radios

Suppliers

Company
Product
Description
Supplier Links
Digital Radio Receiver - Si468x - Silicon Labs
Austin, TX, USA
Digital Radio Receiver
Si468x
Digital Radio Receiver Si468x
The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive multimedia products to incorporate digital broadcast features. The family offers all-in-one, ultra-low power, multi-band digital broadcast receivers to support global analog and digital radio standards including AM, SW, LW, FM, FM RDS, HD, DAB, DAB+, DMB, and DRM(30). Features Worldwide FM band support (76–108 MHz) Advanced RDS/RBDS decoding engine FM HD Radio™ support Integrated HD blend DAB, DAB+ Band III support (168–240 MHz) Supports WorldDMB Receiver Profiles 1 and 2 OFDM channel demodulator Simultaneous decoding of up to 4 service components Seamless dynamic multiplex reconfiguration Integrated SRAM supporting time and frequency de-interleaving Advanced seek functionality Advanced audio DSP processing Complete on-chip source decode I2S digital audio out with ASRC Integrated 97 dB stereo audio DAC Concurrent I2S / L-R stereo audio out Full range of analog and digital signal quality metrics Fully-integrated VCO / PLL / synthesizer Fully-integrated advanced AGC and alignment SPI, I2C control interfaces WLCSP and QFN packages Applications Multimedia handsets Personal media players Personal navigation devices (GPS) Tablets MP3 accessories Handheld radios

The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive multimedia products to incorporate digital broadcast features. The family offers all-in-one, ultra-low power, multi-band digital broadcast receivers to support global analog and digital radio standards including AM, SW, LW, FM, FM RDS, HD, DAB, DAB+, DMB, and DRM(30).

Features

  • Worldwide FM band support (76–108 MHz)
  • Advanced RDS/RBDS decoding engine
  • FM HD Radio™ support
  • Integrated HD blend
  • DAB, DAB+ Band III support (168–240 MHz)
  • Supports WorldDMB Receiver Profiles 1 and 2
  • OFDM channel demodulator
    • Simultaneous decoding of up to 4 service components
    • Seamless dynamic multiplex reconfiguration
  • Integrated SRAM supporting time and frequency de-interleaving
  • Advanced seek functionality
  • Advanced audio DSP processing
  • Complete on-chip source decode
  • I2S digital audio out with ASRC
  • Integrated 97 dB stereo audio DAC
  • Concurrent I2S / L-R stereo audio out
  • Full range of analog and digital signal quality metrics
  • Fully-integrated VCO / PLL / synthesizer
  • Fully-integrated advanced AGC and alignment
  • SPI, I2C control interfaces
  • WLCSP and QFN packages

Applications

  • Multimedia handsets
  • Personal media players
  • Personal navigation devices (GPS)
  • Tablets
  • MP3 accessories
  • Handheld radios
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si468x
Product Name Digital Radio Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Attenuators - ATN3580-20 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 100 to 40000 MHz
Package Type Module
View Details
2 suppliers
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details