RF RECEIVER, 108MHZ, -40 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Sensitivity dBm:-101dBm; Data Rate:-; Receiving Current:-; Supply Voltage Min:1.71V; Supply Voltage Max:2V; RF Receiver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 75AC1969 |
| Product Name | Rf Receiver, 108Mhz, -40 To 85Deg C; Frequency Min Silicon Labs |
| Features | RoHS |