Silicon Labs RF Transceiver ICs SI4468-A2A-IM

Description
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-3101-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3101-ND
RF Transceiver ICs 336-3101-ND
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SI4468-A2A-IM - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI4468-A2A-IM
RF Transceiver ICs SI4468-A2A-IM
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-3101-ND SI4468-A2A-IM
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 142 to 1050 MHz
Data Rate 1000 kbps 1000 kbps
Bias Current 10.9 to 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3050-E1-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details