Silicon Labs RF Transceiver ICs SI4467-A2A-IMR

Description
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4467-A2A-IMR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI4467-A2A-IMR-ND
RF Transceiver ICs SI4467-A2A-IMR-ND
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SI4467-A2A-IMR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI4467-A2A-IMR
RF Transceiver ICs SI4467-A2A-IMR
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4467-A2A-IMR-ND SI4467-A2A-IMR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 142 to 1050 MHz
Data Rate 1000 kbps 1000 kbps
Bias Current 10.9 to 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-CYRF6936-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 5446AW/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4635-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details