Silicon Labs RF Transceiver ICs SI4467-A2A-IM

Description
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-3100-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3100-ND
RF Transceiver ICs 336-3100-ND
IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SI4467-A2A-IM - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI4467-A2A-IM
RF Transceiver ICs SI4467-A2A-IM
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-3100-ND SI4467-A2A-IM
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 142 to 1050 MHz
Data Rate 1000 kbps 1000 kbps
Bias Current 10.9 to 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
TMS3705 LF Reader IC - TMS3705BDRG4 - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5.5
View Details
4 suppliers
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details
Interface - Drivers, Receivers, Transceivers - 54F544LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details