Silicon Labs RF Transceiver ICs - SI4467-A2A-IM SI4467-A2A-IM

Description
Manufacturer: Silicon Labs Win Source Part Number: 847789-SI4467-A2A-IM Features: IC RF Package: Tray Family Name: SI4467 Categories: RF/IF and RFID ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 847789-SI4467-A2A-IM Features: IC RF Package: Tray Family Name: SI4467 Categories: RF/IF and RFID ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4467-A2A-IM - 847789-SI4467-A2A-IM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4467-A2A-IM
847789-SI4467-A2A-IM
RF Transceiver ICs - SI4467-A2A-IM 847789-SI4467-A2A-IM
Manufacturer: Silicon Labs Win Source Part Number: 847789-SI4467-A2A-IM Features: IC RF Package: Tray Family Name: SI4467 Categories: RF/IF and RFID ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 847789-SI4467-A2A-IM
Features: IC RF
Package: Tray
Family Name: SI4467
Categories: RF/IF and RFID
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Rf Transceiver, 0.142-1.05Ghz, Hqfn-20; Frequency Min Silicon Labs - 40Y2579 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 0.142-1.05Ghz, Hqfn-20; Frequency Min Silicon Labs
40Y2579
Rf Transceiver, 0.142-1.05Ghz, Hqfn-20; Frequency Min Silicon Labs 40Y2579
RF TRANSCEIVER, 0.142-1.05GHZ, HQFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Receiving Current:13mA; RF IC Case Style:HQFN; No. of Pins:20Pins; RoHS Compliant: Yes

RF TRANSCEIVER, 0.142-1.05GHZ, HQFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Receiving Current:13mA; RF IC Case Style:HQFN; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 847789-SI4467-A2A-IM 40Y2579
Product Name RF Transceiver ICs - SI4467-A2A-IM Rf Transceiver, 0.142-1.05Ghz, Hqfn-20; Frequency Min Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details