Silicon Labs RF Transceiver ICs - SI4464-B1B-FMR SI4464-B1B-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 847634-SI4464-B1B-FM R Features: IC RF Package: Reel - TR Family Name: SI4464 Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SI4464-B1B-FMR-ND, SI4464-B1B-FMRCT, SI4464-B1B-FMRTR, SI4464-B1B-FMRDKR
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 847634-SI4464-B1B-FM R Features: IC RF Package: Reel - TR Family Name: SI4464 Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SI4464-B1B-FMR-ND, SI4464-B1B-FMRCT, SI4464-B1B-FMRTR, SI4464-B1B-FMRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4464-B1B-FMR - 847634-SI4464-B1B-FMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4464-B1B-FMR
847634-SI4464-B1B-FMR
RF Transceiver ICs - SI4464-B1B-FMR 847634-SI4464-B1B-FMR
Manufacturer: Silicon Labs Win Source Part Number: 847634-SI4464-B1B-FM R Features: IC RF Package: Reel - TR Family Name: SI4464 Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SI4464-B1B-FMR-ND, SI4464-B1B-FMRCT, SI4464-B1B-FMRTR, SI4464-B1B-FMRDKR

Manufacturer: Silicon Labs
Win Source Part Number: 847634-SI4464-B1B-FMR
Features: IC RF
Package: Reel - TR
Family Name: SI4464
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI4464-B1B-FMR-ND, SI4464-B1B-FMRCT, SI4464-B1B-FMRTR, SI4464-B1B-FMRDKR

Buy Now Datasheet
Rf Txrx, 119Mhz-1.05Ghz, -40 To 85Deg C Rohs Compliant Silicon Labs - 66AH6980 - Newark, An Avnet Company
Chicago, IL, United States
Rf Txrx, 119Mhz-1.05Ghz, -40 To 85Deg C Rohs Compliant Silicon Labs
66AH6980
Rf Txrx, 119Mhz-1.05Ghz, -40 To 85Deg C Rohs Compliant Silicon Labs 66AH6980
RF TXRX, 119MHZ-1.05GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

RF TXRX, 119MHZ-1.05GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 847634-SI4464-B1B-FMR 66AH6980
Product Name RF Transceiver ICs - SI4464-B1B-FMR Rf Txrx, 119Mhz-1.05Ghz, -40 To 85Deg C Rohs Compliant Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details