Silicon Labs RF/IF and RFID - RF Transceiver ICs SI4464-B1B-FM

Description
Win Source Part Number: 1092855-SI4464-B1B-F M Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 119MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 70mA ~ 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ADA4302-4ACPZ-R2; SI4455-B1A-FM; SI4455-C2A-GM; SI4455-B1A-FMR; CC110LRGPT; CC113LRGPR; CC113LRGPT; ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: SI4464-B1B-FM-ND,336 -2472-5 Base Product Number: SI4464 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1092855-SI4464-B1B-F M Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 119MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 70mA ~ 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ADA4302-4ACPZ-R2; SI4455-B1A-FM; SI4455-C2A-GM; SI4455-B1A-FMR; CC110LRGPT; CC113LRGPR; CC113LRGPT; ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: SI4464-B1B-FM-ND,336 -2472-5 Base Product Number: SI4464 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1092855-SI4464-B1B-FM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1092855-SI4464-B1B-FM
RF/IF and RFID - RF Transceiver ICs 1092855-SI4464-B1B-FM
Win Source Part Number: 1092855-SI4464-B1B-F M Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 119MHz ~ 1.05GHz Power - Output: 20dBm (Max) Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 70mA ~ 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ADA4302-4ACPZ-R2; SI4455-B1A-FM; SI4455-C2A-GM; SI4455-B1A-FMR; CC110LRGPT; CC113LRGPR; CC113LRGPT; ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: SI4464-B1B-FM-ND,336 -2472-5 Base Product Number: SI4464 Product Status: Not For New Designs

Win Source Part Number: 1092855-SI4464-B1B-FM
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx Only
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 119MHz ~ 1.05GHz
Power - Output: 20dBm (Max)
Sensitivity: -126dBm
Data Rate (Max): 1Mbps
Current - Receiving: 10.7mA ~ 13.7mA
RF Family/Standard: General ISM < 1GHz
Modulation: 4GFSK, GFSK, GMSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 70mA ~ 85mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ADA4302-4ACPZ-R2; SI4455-B1A-FM; SI4455-C2A-GM; SI4455-B1A-FMR; CC110LRGPT; CC113LRGPR; CC113LRGPT;
ECCN: 5A991B1
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: SI4464-B1B-FM-ND,336-2472-5
Base Product Number: SI4464
Product Status: Not For New Designs

Buy Now Datasheet
Rf Transceiver, 119Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs - 49X9788 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 119Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs
49X9788
Rf Transceiver, 119Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs 49X9788
RF TRANSCEIVER, 119MHZ-1.05GHZ, QFN-20; Frequency Min:119MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Receiving Current:13.6mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes

RF TRANSCEIVER, 119MHZ-1.05GHZ, QFN-20; Frequency Min:119MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Receiving Current:13.6mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 1092855-SI4464-B1B-FM 49X9788
Product Name RF/IF and RFID - RF Transceiver ICs Rf Transceiver, 119Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 119 to 1050 MHz 119 to 1050 MHz
Sensitivity -126 dBm
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details