IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
IC RF TXRX+MCU ISM<1GHZ>
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 336-3904-1-ND | SI4463-B1B-FMR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx Only |
| Operating Frequency | 119 to 1050 MHz | |
| Data Rate | 1000 kbps | 1000 kbps |
| Bias Current | 10.7 to 13.7 mA |