Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
SILICON LABS
SI4463-B1B-FM -- RF ICS
Silicon Labs
RF ICs
SI4463-B1B-FM
Description
Microcontroller, Si4463-B1B-FM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Microcontroller, Si4463-B1B-FM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1690038
RF ICs
1690038
Microcontroller, Si4463-B1B-FM
Microcontroller, Si4463-B1B-FM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Switches
Product Number
1690038
Product Name
RF ICs
Package Type
Qfn
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
GaAs SPDT Switch 20 MHz–2.5 GHz
SKY13270-92LF
Specs
Package Type
Surface Mount; SC-88, 6L
Frequency Range
20 to 2500 MHz
Isolation
17 to 30 dB
View Details
3
suppliers
RS Components, Ltd.
RF ICs
1832334
Specs
Package Type
MSOP
View Details
Marki Microwave LLC
9-100 GHz MMIC GaAs PIN SPDT Switch
MSW2-00004CH
Specs
Frequency Range
9000 to 100000 MHz
View Details
Qorvo
RF Switches
QPC3025TR13
Specs
Package Type
Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
30 to 4200 MHz
View Details