IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SI4463-B0B-FM-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 119 to 1050 MHz |
| Data Rate | 1000 kbps |
| Bias Current | 10.7 to 13.7 mA |