Silicon Labs RF Transceiver ICs - SI4460-B1B-FM SI4460-B1B-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249088-SI4460-B1B-F M Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 119MHz ~ 1.05GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 13dBm (Maximum) Sensitivity: -126dBm Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 18mA Family Name: SI4460 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): SX1238IMLTRT; SX1231ITSTRT; SX1235IMLTRT; ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249088-SI4460-B1B-F M Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 119MHz ~ 1.05GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 13dBm (Maximum) Sensitivity: -126dBm Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 18mA Family Name: SI4460 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): SX1238IMLTRT; SX1231ITSTRT; SX1235IMLTRT; ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4460-B1B-FM - 1249088-SI4460-B1B-FM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4460-B1B-FM
1249088-SI4460-B1B-FM
RF Transceiver ICs - SI4460-B1B-FM 1249088-SI4460-B1B-FM
Manufacturer: Silicon Labs Win Source Part Number: 1249088-SI4460-B1B-F M Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 119MHz ~ 1.05GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 13dBm (Maximum) Sensitivity: -126dBm Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM Modulation: 4GFSK, GFSK, GMSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 18mA Family Name: SI4460 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): SX1238IMLTRT; SX1231ITSTRT; SX1235IMLTRT; ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249088-SI4460-B1B-FM
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency: 119MHz ~ 1.05GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 13dBm (Maximum)
Sensitivity: -126dBm
Current - Receiving: 10.7mA ~ 13.7mA
RF Family/Standard: General ISM
Modulation: 4GFSK, GFSK, GMSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 18mA
Family Name: SI4460
Categories: RF/IF and RFID
Manufacturer Homepage: www.silabs.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): SX1238IMLTRT; SX1231ITSTRT; SX1235IMLTRT;
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1249088-SI4460-B1B-FM
Product Name RF Transceiver ICs - SI4460-B1B-FM
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details