IC RF TXRX ISM<1GHZ>
Manufacturer: Silicon Labs
Win Source Part Number: 803897-SI4455-C2A-GM
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 284MHz ~ 960MHz
Power - Output: 13dBm
Sensitivity: -115dBm
Current - Receiving: 10.9mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 19mA ~ 24mA
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Data Rate (Maximum): 500kbps
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.6V
RF TRANSCEIVER, 960MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
Product Number | SI4455-C2A-GMR | 803897-SI4455-C2A-GMR | 66AH6975 |
Product Name | RF and Wireless - RF Transceiver ICs | RF Transceiver ICs - SI4455-C2A-GMR | Rf Transceiver, 960Mhz, -40 To 85Deg C Rohs Compliant Silicon Labs |
Operating Frequency | 284 to 960 MHz | 284 to 960 MHz | |
Data Rate | 500 kbps | ||
Sensitivity | -115 dBm | -115 dBm | |
Output Power | 13 dBm | 13 dBm | |
Supply Current | 19 to 24 mA |