Silicon Labs RF Transceiver ICs SI4455-C2A-GM

Description
IC RF TxRx Only General ISM < 1GHz 284MHz ~ 960MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 284MHz ~ 960MHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-3096-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3096-ND
RF Transceiver ICs 336-3096-ND
IC RF TxRx Only General ISM < 1GHz 284MHz ~ 960MHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 284MHz ~ 960MHz 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-3096-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 284 to 960 MHz
Data Rate 500 kbps
Bias Current 10.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-333032-02 - CYBT-333032-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
Attenuators - ATN3590-03 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers