Silicon Labs RF Transceiver ICs - SI4455-C2A-GM SI4455-C2A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 716192-SI4455-C2A-GM Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 284MHz ~ 960MHz Power - Output: 13dBm (Maximum) Sensitivity: -115dBm RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Categories: RF/IF and RFID Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 500kbps Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 10.9mA Transmitting Current: 19mA ~ 24mA
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 716192-SI4455-C2A-GM Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 284MHz ~ 960MHz Power - Output: 13dBm (Maximum) Sensitivity: -115dBm RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Categories: RF/IF and RFID Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 500kbps Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 10.9mA Transmitting Current: 19mA ~ 24mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4455-C2A-GM - 716192-SI4455-C2A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4455-C2A-GM
716192-SI4455-C2A-GM
RF Transceiver ICs - SI4455-C2A-GM 716192-SI4455-C2A-GM
Manufacturer: Silicon Labs Win Source Part Number: 716192-SI4455-C2A-GM Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 284MHz ~ 960MHz Power - Output: 13dBm (Maximum) Sensitivity: -115dBm RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Categories: RF/IF and RFID Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 500kbps Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 10.9mA Transmitting Current: 19mA ~ 24mA

Manufacturer: Silicon Labs
Win Source Part Number: 716192-SI4455-C2A-GM
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 284MHz ~ 960MHz
Power - Output: 13dBm (Maximum)
Sensitivity: -115dBm
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI
GPIO: 4
Categories: RF/IF and RFID
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Data Rate (Maximum): 500kbps
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 10.9mA
Transmitting Current: 19mA ~ 24mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 716192-SI4455-C2A-GM
Product Name RF Transceiver ICs - SI4455-C2A-GM
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details