Silicon Labs RF Transceiver ICs - SI4432-V2-FMR SI4432-V2-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 933478-SI4432-V2-FMR Series: * Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: Si4432 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933478-SI4432-V2-FMR Series: * Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: Si4432 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4432-V2-FMR - 933478-SI4432-V2-FMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4432-V2-FMR
933478-SI4432-V2-FMR
RF Transceiver ICs - SI4432-V2-FMR 933478-SI4432-V2-FMR
Manufacturer: Silicon Labs Win Source Part Number: 933478-SI4432-V2-FMR Series: * Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: Si4432 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Silicon Labs
Win Source Part Number: 933478-SI4432-V2-FMR
Series: *
Features: IC RF
Package: Reel - TR
Part Status: Not For New Designs
Family Name: Si4432
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933478-SI4432-V2-FMR
Product Name RF Transceiver ICs - SI4432-V2-FMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details