IC RF TXRX ISM<1GHZ>
RF TRANSCEIVER, 240-930MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:930MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Receiving Current:18.5mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | SI4431-B1-FM | 49X9781 |
| Product Name | RF and Wireless - RF Transceiver ICs | Rf Transceiver, 240-930Mhz, Qfn-20; Frequency Min Silicon Labs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 240 to 930 MHz | 240 to 930 MHz |
| Data Rate | 256 kbps | 256 kbps |