Silicon Labs RF Transceiver ICs - SI4431-A0-FMR SI4431-A0-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 808734-SI4431-A0-FMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 240MHz ~ 930MHz Power - Output: 13dBm Sensitivity: -118dBm Current - Receiving: 18.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 3 Current - Transmitting: 28mA Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 128kbps Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 808734-SI4431-A0-FMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 240MHz ~ 930MHz Power - Output: 13dBm Sensitivity: -118dBm Current - Receiving: 18.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 3 Current - Transmitting: 28mA Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 128kbps Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4431-A0-FMR - 808734-SI4431-A0-FMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4431-A0-FMR
808734-SI4431-A0-FMR
RF Transceiver ICs - SI4431-A0-FMR 808734-SI4431-A0-FMR
Manufacturer: Silicon Labs Win Source Part Number: 808734-SI4431-A0-FMR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 240MHz ~ 930MHz Power - Output: 13dBm Sensitivity: -118dBm Current - Receiving: 18.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 3 Current - Transmitting: 28mA Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 128kbps Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 808734-SI4431-A0-FMR
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 240MHz ~ 930MHz
Power - Output: 13dBm
Sensitivity: -118dBm
Current - Receiving: 18.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI
GPIO: 3
Current - Transmitting: 28mA
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Data Rate (Maximum): 128kbps
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 808734-SI4431-A0-FMR
Product Name RF Transceiver ICs - SI4431-A0-FMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details