Silicon Labs RF/IF and RFID - RF Transceiver ICs SI4430-A0-FMR

Description
Win Source Part Number: 1235846-SI4430-A0-FM R Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI4430 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235846-SI4430-A0-FM R Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI4430 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235846-SI4430-A0-FMR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235846-SI4430-A0-FMR
RF/IF and RFID - RF Transceiver ICs 1235846-SI4430-A0-FMR
Win Source Part Number: 1235846-SI4430-A0-FM R Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI4430 Product Status: Not For New Designs

Win Source Part Number: 1235846-SI4430-A0-FMR
Category: RF/IF and RFID>RF Transceiver ICs
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Base Product Number: SI4430
Product Status: Not For New Designs

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Transceiver ICs
SI4430-A0-FMR
RF and Wireless - RF Transceiver ICs SI4430-A0-FMR
IC RF TXRX ISM 20VFQFN

IC RF TXRX ISM 20VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235846-SI4430-A0-FMR SI4430-A0-FMR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details