Silicon Labs HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1 SI4420DY-T1

Description
Manufacturer: Silicon Labs Win Source Part Number: 093748-SI4420DY-T1 Family Name: Si4420DY Alternative Parts (Cross-Reference): AO4718; AO4718L; TPC8020-H; TPC8020-H(TE12L,Q); Introduction Date: February 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 093748-SI4420DY-T1 Family Name: Si4420DY Alternative Parts (Cross-Reference): AO4718; AO4718L; TPC8020-H; TPC8020-H(TE12L,Q); Introduction Date: February 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1 - 093748-SI4420DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1
093748-SI4420DY-T1
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1 093748-SI4420DY-T1
Manufacturer: Silicon Labs Win Source Part Number: 093748-SI4420DY-T1 Family Name: Si4420DY Alternative Parts (Cross-Reference): AO4718; AO4718L; TPC8020-H; TPC8020-H(TE12L,Q); Introduction Date: February 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 093748-SI4420DY-T1
Family Name: Si4420DY
Alternative Parts (Cross-Reference): AO4718; AO4718L; TPC8020-H; TPC8020-H(TE12L,Q);
Introduction Date: February 27, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093748-SI4420DY-T1
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI4420DY-T1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R160M1 - AIMBG120R160M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
N-channel 40 V, 4.3 mOhm standard level MOSFET in LFPAK33 - BUK7M4R3-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 95000 milliamps
View Details
6 suppliers
MOSFETs - 1827363P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details